DLA - DSCC-DWG-89028 REV B

CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED

active, Most Current
Organization: DLA
Publication Date: 28 August 2006
Status: active
Page Count: 14
scope:

This drawing describes the requirements for metallized film (200 V dc) and metallized paper and polyester film impregnated with high-temperature mineral wax capacitors (400 V dc through 1,000 V dc).

intended Use:

Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DSCC-DWG-89028 REV B
August 28, 2006
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 28, 2000
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
May 17, 1989
CAPACITORS, FIXED, METALLIZED FILM OR METALLIZED PAPER AND POLYESTER FILM, DIELECTRIC, HERMETICALLY SEALED
Capacitors conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...

References

Advertisement