GMNA - 9984068

Primer Surfacer - High Solids, High Bake for Enamel

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 1997
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the requirements for the typical 25 minutes at 163 degrees C metal temperature bake, thermosetting, sandable, high solids, solvent-borne primer surfacer. It is applied by spraying and may be subsequently topcoated with acrylic enamel or waterborne color coat. The primer surfacer is intended to provide a smooth, adhesion promoting coating over previously applied primers such as cathodic E-coat. Some use may also be as a blackout color in unexposed areas (i.e. underhood or underbody). These coated surfaces have additional requirements set forth in the specifications for subsequent coatings.

Document History

March 1, 2022
Primer Surfacer - High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, highsolids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
April 1, 2019
Primer Surfacer - High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
November 1, 2014
Primer Surfacer – High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high-solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
9984068
March 1, 1997
Primer Surfacer - High Solids, High Bake for Enamel
1 SCOPE. This specification covers the requirements for the typical 25 minutes at 163 degrees C metal temperature bake, thermosetting, sandable, high solids, solvent-borne primer surfacer. It is...
January 1, 1992
Primer Surfacer - High Solids, High Bake for Enamel
A description is not available for this item.

References

Advertisement