GMNA - 9984068

Primer Surfacer - High Solids, High Bake

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 April 2019
Status: active
Page Count: 3
scope:

This specification covers the qualification and performance requirements of a thermosetting, sandable, high solids, solvent-borne primer surfacer.

Material Description. The primer surfacer covered in this specification is intended to be applied and baked over electrodeposition (ELPO, E-Coat, Electrocoat) primer prior to topcoat. The nominal bake for this system is 25 minutes at 163 °C (325 °F) substrate temperature.

Symbols. Not applicable.

Applicability. The primer surfacer is intended to provide a smooth, adhesion promoting coating over baked ELPO primer. It is also intended to provide an easily sanded surface.

Remarks. The primer surfacer is typically applied by electrostatic spraying and is subsequently topcoated with solventborne or waterborne (WB) basecoat (BC) clearcoat (CC) topcoat systems approved to GMW3005.

 

 

 

 

Document History

March 1, 2022
Primer Surfacer - High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, highsolids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
9984068
April 1, 2019
Primer Surfacer - High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
November 1, 2014
Primer Surfacer – High Solids, High Bake
This specification covers the qualification and performance requirements of a thermosetting, sandable, high-solids, solvent-borne primer surfacer. Material Description. The primer surfacer covered...
March 1, 1997
Primer Surfacer - High Solids, High Bake for Enamel
1 SCOPE. This specification covers the requirements for the typical 25 minutes at 163 degrees C metal temperature bake, thermosetting, sandable, high solids, solvent-borne primer surfacer. It is...
January 1, 1992
Primer Surfacer - High Solids, High Bake for Enamel
A description is not available for this item.

References

Advertisement