DLA - SMD-5962-98533

MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1998
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HS-OP470ARH Radiation hardened, dielectrically isolated, very low noise, quad, operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 complaint, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CDFP3-F14 14 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Voltage between V+ and V− .............................. 40 V Differential input voltage ............................. 7 V Voltage at either input terminal ....................... +VS to −VS Peak output current .................................... Indefinite (one amplifier shorted to GND) Thermal resistance, junction-to-case (θJC) ............. 30°C/W Thermal resistance, junction-to-ambient(θJA) ........... 116°C/W Junction temperature (TJ) .............................. +175°C Storage temperature range .............................. −65°C to +150°C Lead temperature (soldering, 10 seconds) ............... +275°C

Supply voltage range .............................. ±5 V to ±15 V Input low voltage range ........................... 0 V to +0.8 V Common-mode input voltage (VCMIN) .................. ≤ ½(V+ - V−) Load resistance (RL) ............................... ≥ 2 kΩ Ambient operating temperature (TA) ................. −55°C to +125°C Radiation features: Total dose ....................................... > 100 Krads (SI) Latch up ......................................... None 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 9, 2019
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 30, 2013
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 9, 2010
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 5, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 14, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 9, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-98533
January 6, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, VERY LOW NOISE QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement