DS/EN 300431 V1.4.1
Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz
| Organization: | DS |
| Publication Date: | 15 January 2003 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipments operating in the frequency range 24,50 GHz to 29,50 GHz and contains a revision from the previous version, in the areas of: - introduction of unique system type codes for regulatory reference to the various system types detailed in the present document, refer to new annex C and related categories of equipment classes of spectral efficiency; - additional systems with higher spectrum efficiency in the new class 4 systems; - change of spectrum mask and adjacent channel selectivity of STM-0 systems in 28 MHz channel spacing to align to EN 300 639 [34]; - introduction of new spectrum efficiency class 5 for STM-1 capacity for 28 MHz Adjacent Channel Alternate-Polarizati
Document History