DS/EN 300431 V1.2.1

Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz

inactive
Organization: DS
Publication Date: 15 July 2001
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipments operating in the frequency range 24,50 GHz to 29,50 GHz and contains a revision from the previous version, in the areas of:

Document History

January 15, 2003
Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipments operating in the frequency range 24,50 GHz to 29,50 GHz and contains a...
August 15, 2001
Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipments operating in the frequency range 24,50 GHz to 29,50 GHz and contains a...
DS/EN 300431 V1.2.1
July 15, 2001
Fixed Radio Systems; Point-to-point equipment; Parameters for radio system for the transmission of digital signals operating in the frequency range 24,50 GHz to 29,50 GHz
The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipments operating in the frequency range 24,50 GHz to 29,50 GHz and contains a...

References

Advertisement