BSI - BS EN 2633

Aluminium Alloy AL-P2024-T73511 Extruded Bars and Sections 1.2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control

inactive
Buy Now
Organization: BSI
Publication Date: 15 February 1994
Status: inactive
Page Count: 12
ICS Code (Aluminium): 49.025.20

Document History

November 30, 2015
Aerospace series — Aluminium alloy AL-P2024 — AlCu4Mg1 — T3511 — Extruded bars and sections — 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
A description is not available for this item.
BS EN 2633
February 15, 1994
Aluminium Alloy AL-P2024-T73511 Extruded Bars and Sections 1.2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.

References

Advertisement