BSI - BS EN 2633
Aerospace series — Aluminium alloy AL-P2024 — AlCu4Mg1 — T3511 — Extruded bars and sections — 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
BS EN 2633
November 30, 2015
Aerospace series — Aluminium alloy AL-P2024 — AlCu4Mg1 — T3511 — Extruded bars and sections — 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
A description is not available for this item.
February 15, 1994
Aluminium Alloy AL-P2024-T73511 Extruded Bars and Sections 1.2 mm Less Than or Equal to a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.