MODUK - TS 10236A

Lacquer Polyvinyl Alcohol for Fuzeheads, Type QX

active, Most Current
Organization: MODUK
Publication Date: 12 March 1982
Status: active
Page Count: 4
scope:

This specification relates to a Type QX polyvinyl alcohol lacquer suitable for binding compounds or coating fuzeheads.

The designation 'Type QX' indicates that the material is of a quality suitable for application where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Propellants Explosives and Rocket Motor Establishment, Waltham Abbey.

Document History

TS 10236A
March 12, 1982
Lacquer Polyvinyl Alcohol for Fuzeheads, Type QX
This specification relates to a Type QX polyvinyl alcohol lacquer suitable for binding compounds or coating fuzeheads. The designation 'Type QX' indicates that the material is of a quality suitable...

References

Advertisement