FORD WSK-M4G342-A1

SEALER, SOLVENT RELEASE, NON SETTING

inactive
Buy Now
Organization: FORD
Publication Date: 3 February 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between -40 C and + 250 C within joint faces. The sealer will resist automotive fluids well in excess of normal operating temperatures and gives good clamping force retention even where vibration may be encountered. The sealer is supplied, in a range of dilutions, with a solvent which is allowed to evaporate between application and fitting to leave a flexible, coherent film.

Document History

January 1, 2014
SEALER, SOLVENT RELEASE, NON-SETTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between - 40 C and + 250 C within joint faces. The sealer will resist automotive fluids...
FORD WSK-M4G342-A1
February 3, 1992
SEALER, SOLVENT RELEASE, NON SETTING
1. SCOPE The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between -40 C and + 250 C within joint faces. The sealer will resist...

References

Advertisement