FORD WSK-M4G342-A1

SEALER, SOLVENT RELEASE, NON-SETTING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 1 January 2014
Status: active
Page Count: 5
scope:

The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between - 40 C and + 250 C within joint faces. The sealer will resist automotive fluids well in excess of normal operating temperatures and gives good clamping force retention even where vibration may be encountered.

The sealer is supplied, in a range of dilutions, with a solvent which is allowed to evaporate between application and fitting to leave a flexible, coherent film.

Document History

FORD WSK-M4G342-A1
January 1, 2014
SEALER, SOLVENT RELEASE, NON-SETTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between - 40 C and + 250 C within joint faces. The sealer will resist automotive fluids...
February 3, 1992
SEALER, SOLVENT RELEASE, NON SETTING
1. SCOPE The material defined by this specification is a non-setting sealing compound which is resistant to temperatures between -40 C and + 250 C within joint faces. The sealer will resist...

References

Advertisement