NPFC - MIL-M-38510/305
MICROCIRCUITS, DIGITAL, BIPOLAR LOW-POWER SCHOTTKY TTL, OR GATES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 9 August 1983 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This specification covers the detail requirements for monolithic silicon, Schottky, TTL, low-power or gate microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510.
The device$type shall be as follows:
Device type Circuit 01 Quadruple 2-input OR gate 02 Quadruple 2-input exclusive OR gate
The device class shall be the product assurance level as defined in MIL-M-3-8510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼"), flat package. B F-3 (14-lead, 3/16" × ¼"), flat package C D-1 (14-lead, ¼" × ¾"), dual-in-line package D F-2 (14-lead, ¼" × ⅜"), flat package X C-2 (20-terminal, .350. × .350 ), square chip carrier package.
Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°c to +150°C Maximum power dissipation (PD) 1/ - - - - - −55 mW dc Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): Cases A, B, D - - - - - - - - - - - - - - 70°C/W Case C- - - - - - - - - - - - - - - - - - 50°C/W Case X - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ)- - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC)- - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high-level input voltage (VIH)- - +2.0 V dc Maximum low-level input voltage (VIL) - - +0.7 V dc Case operating temperature range(TC)- - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History