DLA - SMD-5962-97620

MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL, ANALOG MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 January 1998
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 HI-1828A 4-channel differential analog multiplexer

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 dual-in-line 2 CQCC1-N20 20 leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Voltage between supply pins...................................................... 40 V +VSUPPLY to ground............................................................... 20 V −VSUPPLY to ground............................................................... 20 V VL to ground..................................................................... 30 V Analog input voltage: +VS............................................................................ +VSUPPLY +2V −VS.............................................................................−VSUPPLY −2V Digital input voltage: +V[E bar][N bar] +VA....................................................................... +VSUPPLY −V[E bar][N bar] −VA....................................................................... −VSUPPLY Continuous current, S or D....................................................... 20 mA Peak current, S or D (pulsed at 1 ms, 10% duty cycle max)........................ 40 mA Junction temperature(TJ)......................................................... +175°C Thermal resistance, junction-to-case (θJC): case E......................................................................... 35°C/W case 2......................................................................... 25°C/W Thermal resistance, junction-to-ambient (θJA): case E......................................................................... 90°C/W case 2......................................................................... 83°C/W Power dissipation (@ +75°C): case E......................................................................... 1.11 W case 2......................................................................... 1.20 W Power dissipation derating factor (above +75°C): case E......................................................................... 11.1 mW/°C case 2......................................................................... 12.0 mW/°C Storage temperature range........................................................ −65°C to +150°C Lead temperature (soldering 10 seconds).......................................... +275°C

Operating ambient temperature range.............................................. −55°C to +125°C Operating supply voltage (± VSUPPLY)............................................. ±15 V Analog input voltage (VS)........................................................ ± VSUPPLY Logic low level (VAL)............................................................ 0 V to 0.4 V Logic high level (VAH)........................................................... 4.0 V to +VSUPPLY +5.0 V supply (VL)............................................................... +5.0 V RMS current. S or D max.......................................................... 11 mA

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 29, 2012
MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-97620
January 6, 1998
MICROCIRCUIT, LINEAR, 4-CHANNEL DIFFERENTIAL, ANALOG MULTIPLEXER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement