IEEE - ANSI C37.66
Requirements for Oil-Filled Capacitor Switches for Alternating-Current Systems
| Organization: | IEEE |
| Publication Date: | 1 January 1969 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This standard applies to single or multipole alternating-current oil-filled switches for rated maximum voltages of above 1000 volts designed and intended to be used for switching capaci- tive loads.
This standard covers the application of ca- pacitive load switching wherein the capacitive loads are separated by sufficient -inductance to limit the high-frequency transient making peakcurrent to the peakvalues shown in Table 1 or less.
Switches designed and built in accordance with this standard are not intended for use as fault current or noncapacitive load current interrupting devices.
Document History