IEEE - ANSI C37.66

Standard Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV) IEEE 3 Park Avenue New York, NY 10016-5997, USA 22 March 2006 IEEE Power Engineering Society Sponsored by the Switchgear Committee

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 22 September 2005
Status: active
Page Count: 43
scope:

This standard applies to single- or multi-pole ac switches for rated maximum voltage above 1 kV to 38 kV for use in switching shunt capacitor banks (see the note in this clause). This standard covers the application of capacitive load switching wherein the capacitive loads are separated by sufficient inductance to limit the high-frequency transient-making peak current to the peak values shown in Table 2 and Table 3. Switches designed and built in accordance with this standard are not intended for use as fault current or noncapacitive load current interrupting devices.

NOTE-This standard is intended to be a comprehensive standard for all "specific duty" applications of switches in the area of switching shunt capacitor banks, but it is limited in scope up to and including 38 kV. However, subject to agreement between the user and manufacturer, it may be used as a specification guide for other rated voltages.1

1Notes in text, tables, and figures of a standard are given for information only, and do not contain requirements needed to implement the standard.

Document History

December 8, 2021
Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
This standard applies to single- or multi-pole ac switches for rated maximum voltage above 1 kV to 38 kV for use in switching shunt capacitor banks (see the note in this clause). This standard covers...
ANSI C37.66
September 22, 2005
Standard Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV) IEEE 3 Park Avenue New York, NY 10016-5997, USA 22 March 2006 IEEE Power Engineering Society Sponsored by the Switchgear Committee
This standard applies to single- or multi-pole ac switches for rated maximum voltage above 1 kV to 38 kV for use in switching shunt capacitor banks (see the note in this clause). This standard covers...
January 1, 1969
Requirements for Oil-Filled Capacitor Switches for Alternating-Current Systems
This standard applies to single or multipole alternating-current oil-filled switches for rated maximum voltages of above 1000 volts designed and intended to be used for switching capaci- tive loads....

References

Advertisement