JSA - JIS B 1603

Straight cylindrical involute splines - side fit - Generalities, dimensions and inspection

active, Most Current
Buy Now
Organization: JSA
Publication Date: 1 March 1995
Status: active
Page Count: 326
ICS Code (Gears): 21.200
scope:

Scope and field of application  This Standard provides data and guidance for the design, manufacture and inspection of straight (non-helical) cylindrical involute splines with side fit (hereafter referred to as "splines"). It establishes a specification based on the module within the range 0.25 to 10 inclusive, relating to nominal pressure angles of 30", 37.5" and 45". (For electronic data processing purposes, the form of expression "37.5"" has been adopted instead of 37" 30'.)

Limiting dimensions, tolerances, manufacturing errors and their effects on the fit between connecting Co-axial spline elements are defined and tabulated. Linear dimensions are expressed in millimetres and angular dimensions in degrees.

Document History

JIS B 1603
March 1, 1995
Straight cylindrical involute splines - side fit - Generalities, dimensions and inspection
Scope and field of application  This Standard provides data and guidance for the design, manufacture and inspection of straight (non-helical) cylindrical involute splines with side fit (hereafter...

References

Advertisement