DS/EN 301721 V1.2.1
Satellite Earth Stations and Systems (SES); Harmonized EN for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz covering essential equirements under article 3.2 of the R&TTE directive
| Organization: | DS |
| Publication Date: | 28 October 2001 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites and which have the following characteristics: - the MES could be a Based MES (BMES), a Vehicle mounted MES (VMES), or a Portable MES (PMES); - the MESs operate through satellites in Low Earth Orbit (LEO) as part of a network providing Low Bit Rate Data Communications (LBRDC); - these radio equipment types are capable of operating in all or any part of the frequency bands given in table 1.
Document History