DS/EN 301721 V1.1.1

Satellite Earth Stations and Systems (SES); Harmonized EN for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz covering essential requirements under Article 3.2 of the R&T TE directive

inactive
Organization: DS
Publication Date: 15 December 2000
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

The present document applies to Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites and which have the following characteristics: - the MES could be a Based MES (BMES), a Vehicle mounted MES (VMES), or a Portable MES (PMES); - the MESs operate through satellites in Low Earth Orbit (LEO) as part of a network providing Low Bit Rate Data Communications (LBRDC); - these radio equipment types are capable of operating in all or any part of the frequency bands given in table 1.

Document History

October 28, 2001
Satellite Earth Stations and Systems (SES); Harmonized EN for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz covering essential equirements under article 3.2 of the R&TTE directive
The present document applies to Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites and which have the following characteristics:...
DS/EN 301721 V1.1.1
December 15, 2000
Satellite Earth Stations and Systems (SES); Harmonized EN for Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites operating below 1 GHz covering essential requirements under Article 3.2 of the R&T TE directive
The present document applies to Mobile Earth Stations (MES) providing Low Bit Rate Data Communications (LBRDC) using Low Earth Orbiting (LEO) satellites and which have the following characteristics:...
Advertisement