ISO 6020-3

Hydraulic Fluid Power - Mounting Dimensions for Single Rod Cylinders, 16 MPa (160 Bar) Series - Part 3: Compact Series with Bores from 250 mm to 500 mm

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 16
ICS Code (Cylinders): 23.100.20

Document History

August 1, 2015
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 3: Compact series with bores from 250 mm to 500 mm
This part of ISO 6020 establishes metric mounting dimensions for single rod compact series hydraulic cylinders with bores from 250 mm to 500 mm for use at 16 MPa (160 bar1)), as required for...
ISO 6020-3
January 1, 1994
Hydraulic Fluid Power - Mounting Dimensions for Single Rod Cylinders, 16 MPa (160 Bar) Series - Part 3: Compact Series with Bores from 250 mm to 500 mm
A description is not available for this item.

References

Advertisement