ISO - 6195

Fluid power systems and components — Cylinder-rod wiper-ring housings in reciprocating applications — Dimensions and tolerances

active, Most Current
Organization: ISO
Publication Date: 1 June 2021
Status: active
Page Count: 24
ICS Code (Cylinders): 23.100.20
scope:

This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.

Document History

6195
June 1, 2021
Fluid power systems and components — Cylinder-rod wiper-ring housings in reciprocating applications — Dimensions and tolerances
This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.
February 15, 2013
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications fluid power cylinders. The range of rod diameters is from 4 mm to...
December 1, 2002
Fluid Power Systems and Components - Cylinders-Rod Wiper-Ring Housings in Reciprocating Applications - Dimensions and Tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from...
January 1, 1986
Fluid Power Systems and Components - Cylinders - Housings for Rod Wiper Rings in Reciprocating Applications - Dimensions and Tolerances
A description is not available for this item.

References

Advertisement