ISO 6195

Fluid Power Systems and Components - Cylinders-Rod Wiper-Ring Housings in Reciprocating Applications - Dimensions and Tolerances

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2002
Status: inactive
Page Count: 20
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360mm.

This International Standard is applicable to the following four housing designs.

- Type A: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement).

- Type B: open recessed housings for wipers with integral rigid enforcement, that are a press-fit in the housing.

- Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement).

- Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers.

This International Standard does not otherwise specify the style, configurations, materials, or performance ratings for the wiper ring.

Document History

June 1, 2021
Fluid power systems and components — Cylinder-rod wiper-ring housings in reciprocating applications — Dimensions and tolerances
This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.
February 15, 2013
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications fluid power cylinders. The range of rod diameters is from 4 mm to...
ISO 6195
December 1, 2002
Fluid Power Systems and Components - Cylinders-Rod Wiper-Ring Housings in Reciprocating Applications - Dimensions and Tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from...
January 1, 1986
Fluid Power Systems and Components - Cylinders - Housings for Rod Wiper Rings in Reciprocating Applications - Dimensions and Tolerances
A description is not available for this item.

References

Advertisement