ISO 10762
Hydraulic fluid power - Mounting dimensions for cylinders, 10 MPa (100 bar) series
| Organization: | ISO |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard establishes mounting dimensions for cylinders for use at 10 MPa [100 bar1)], as required for interchangeability of these cylinders.
NOTE This International Standard allows manufacturers of hydraulic equipment flexibility in the design of 10 MPa (100 bar) cylinders and does not restrict technical development; however, it does provide basic guidelines.
1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.
Document History