NEN-ISO 6195

Fluid power systems and components - Cylinderrod wiper-ring housings in reciprocating applications - Dimensions and tolerances

active, Most Current
Organization: NEN
Publication Date: 1 July 2021
Status: active
Page Count: 28
ICS Code (Cylinders): 23.100.20
scope:

This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.

Document History

NEN-ISO 6195
July 1, 2021
Fluid power systems and components - Cylinderrod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.
March 1, 2013
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm...
January 1, 2003
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm...
December 1, 1995
Fluid power systems and components - Cylinders - Housings for rod wiper rings in reciprocating applications - Dimensions and tolerances
Lays down the dimensions and tolerances. The range of sizes is from 6 mm to 360 mm rod diameters. Includes the following three housing designs: - type A: recess housings with undercut or separate...

References

Advertisement