NEN-ISO 6195
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm. This International Standard is applicable to the following five housing designs. - Type A: recessed housings with undercut or separate cover to retain elastomeric wipers. - Type B: open recessed housings for wipers with integral rigid enforcement, that are press-fit in the housing. - Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement). - Type D: recessed housings with undercut to retain elastomer-energized,
Document History