NEN-ISO 6195

Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances

inactive
Organization: NEN
Publication Date: 1 January 2003
Status: inactive
Page Count: 22
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 360 mm. This International Standard is applicable to the f ollowing four housing designs. - Type A: recessed housings with undercut or separate cover to retain elastomeric wipers (these are the preferred housings for single lip wipers without integral rigid enforcement). - Type B: open recessed housings for wipers with integral rigid enforcement, that are a press-fit in the housing. - Type C: recessed housings with undercut to retain elastomeric wipers (these are the preferred housings for double lip wipers without integral rigid enforcement). - Type D: recessed housings with undercut to retain elastomer-energized, plastic-faced wipers.

Document History

July 1, 2021
Fluid power systems and components - Cylinderrod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This document specifies dimensions and tolerances of housings for wiper-rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm to 450 mm.
March 1, 2013
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm...
NEN-ISO 6195
January 1, 2003
Fluid power systems and components - Cylinder-rod wiper-ring housings in reciprocating applications - Dimensions and tolerances
This International Standard specifies dimensions and tolerances of housings for wiper rings used in reciprocating rod applications for fluid power cylinders. The range of rod diameters is from 4 mm...
December 1, 1995
Fluid power systems and components - Cylinders - Housings for rod wiper rings in reciprocating applications - Dimensions and tolerances
Lays down the dimensions and tolerances. The range of sizes is from 6 mm to 360 mm rod diameters. Includes the following three housing designs: - type A: recess housings with undercut or separate...
Advertisement