NEN-ISO 6195
Fluid power systems and components - Cylinders - Housings for rod wiper rings in reciprocating applications - Dimensions and tolerances
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Lays down the dimensions and tolerances. The range of sizes is from 6 mm to 360 mm rod diameters. Includes the following three housing designs: - type A: recess housings with undercut or separate cover to retain elastomeric wipers (preferred); - type B: open recess housings for wipers having integral rigid reinforcement; - type C: recess housings with undercut to retain elastomeric wipers (for reduced dimension series). It does not specify the style, configurations, materials, or performance rating for the wiper ring.
Document History