DLA - SMD-5962-95624
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 512K X 32-BIT, STATIC RANDOM ACCESS MEMORY, CMOS
| Organization: | DLA |
| Publication Date: | 9 August 1996 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available. a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WS512K32F-120G4Q SRAM, 512K × 32-bit 120 ns 02 WS512K32F-100G4Q SRAM, 512K × 32-bit 100 ns 03 WS512K32F-85G4Q SRAM, 512K × 32-bit 85 ns 04 WS512K32F-70G4Q SRAM, 512K × 32-bit 70 ns 05 WS512K32F-55G4Q SRAM, 512K × 32-bit 55 ns 06 WS512K32F-45G4Q SRAM, 512K × 32-bit 45 ns 07 WS512K32F-35G4Q SRAM, 512K × 32-bit 35 ns 08 WS512K32F-25G4Q SRAM, 512K × 32-bit 25 ns 09 WS512K32F-20G4Q SRAM, 512K × 32-bit 20 ns 10 WS512K32M-45G4Q SRAM, 512K × 32-bit 45 ns 11 WS512K32M-35G4Q SRAM. 512K × 32-bit 35 ns 12 WS512K32M-25G4Q SRAM, 512K × 32-bit 25 ns
This device class designator shall be a single letter identifying the product assurance lever as follows:
Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style N See figure 1 68 Co-fired, single cavity, quad flat pack, low capacitance
The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History