DLA - SMD-5962-96813

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 May 2005
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 11, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 25, 2018
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 6, 2015
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 15, 2007
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96813
May 25, 2005
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, HEX INVERTER SCHMITT TRIGGER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement