AWWA C110/A21.10

Ductile-Iron and Gray-Iron Fittings for Water

inactive
Buy Now
Organization: AWWA
Publication Date: 15 June 2003
Status: inactive
Page Count: 74

Document History

October 25, 2021
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (80- to 1,200-mm)* gray-iron or ductileiron fittings to be used with ductile-iron pipe for potable water, wastewater, and reclaimed water for a temperature range...
January 22, 2012
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with...
January 27, 2008
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with...
AWWA C110/A21.10
June 15, 2003
Ductile-Iron and Gray-Iron Fittings for Water
A description is not available for this item.
June 21, 1998
Ductile-Iron and Gray-Iron Fittings, 3 in. Through 48 in. (76 mm Through 1219 mm), for Water
This standard covers 3- to 48-in. (76- to 1,219-mm) gray-iron and/or ductile-iron fittings to be used with ductile-iron pipe for water. Requirements for fittings with mechanical joints and flanged...
January 1, 1993
Ductile-Iron and Gray-Iron Fittings, 3 in. Through 48 in. (75 mm Through 1200 mm), for Water and Other Liquids
A description is not available for this item.
June 18, 1987
Ductile-Iron and Gray-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.
January 1, 1982
Ductile-Iron and Gray-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.
January 1, 1977
Gray-Iron and Ductile-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.

References

Advertisement