AWWA C110/A21.10

Ductile-Iron and Gray-Iron Fittings

inactive
Buy Now
Organization: AWWA
Publication Date: 27 January 2008
Status: inactive
Page Count: 78
scope:

This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with mechanical joints and flanged joints are listed in Tables 3 through 21 at the end of this standard. This standard may also be used for fittings with push-on joints or such other joints as may be agreed on at the time of purchase.

For the 3- to 24-in. (76- to 610-mm) size range, ductile-iron mechanical-joint fittings and ductile-iron push-on-joint fittings are rated for 350-psi (2,413-kPa) working pressure. Ductile-iron flange-joint fittings are rated for 250-psi (1,724-kPa) working pressure; however, 24-in. (610-mm) and smaller sizes may be rated for 350 psi (2,413 kPa) with the use of special gaskets. Gray-iron fittings having all types of joints described in this standard are rated for 150- or 250-psi (1,034- or 1,724-kPa) working pressures, as shown in the tables.

For the 30- to 48-in. (762- to 1,219-mm) size range, fittings with all types of joints described in this standard are shown in the tables with rated working pressures of 150 or 250 psi (1,034 or 1,724 kPa), depending on the type of iron as shown in the tables.

Fittings are adequate for the rated working pressure plus a surge allowance of 100 psi or a surge allowance of half the rated working pressure, whichever is less.

Purpose

The purpose of this standard is to provide the minimum requirements for ductile-iron and gray-iron fittings, 3 in. through 48 in. (76 mm through 1,219 mm), for water, wastewater, and reclaimed water.

Application

This standard can be referenced in specifications for ductile-iron and gray-iron fittings, 3 in. through 48 in. (76 mm through 1,219 mm), for water. The stipulations of this standard apply when this document has been referenced and then only to ductile-iron and gray-iron fittings, 3 in. through 48 in. (76 mm through 1,219 mm), for water.

Document History

October 25, 2021
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (80- to 1,200-mm)* gray-iron or ductileiron fittings to be used with ductile-iron pipe for potable water, wastewater, and reclaimed water for a temperature range...
January 22, 2012
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with...
AWWA C110/A21.10
January 27, 2008
Ductile-Iron and Gray-Iron Fittings
This standard describes 3- to 48-in. (76- to 1,219-mm) gray-iron or ductile-iron fittings to be used with ductile-iron pipe for water, wastewater, and reclaimed water. Requirements for fittings with...
June 15, 2003
Ductile-Iron and Gray-Iron Fittings for Water
A description is not available for this item.
June 21, 1998
Ductile-Iron and Gray-Iron Fittings, 3 in. Through 48 in. (76 mm Through 1219 mm), for Water
This standard covers 3- to 48-in. (76- to 1,219-mm) gray-iron and/or ductile-iron fittings to be used with ductile-iron pipe for water. Requirements for fittings with mechanical joints and flanged...
January 1, 1993
Ductile-Iron and Gray-Iron Fittings, 3 in. Through 48 in. (75 mm Through 1200 mm), for Water and Other Liquids
A description is not available for this item.
June 18, 1987
Ductile-Iron and Gray-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.
January 1, 1982
Ductile-Iron and Gray-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.
January 1, 1977
Gray-Iron and Ductile-Iron Fittings, 3 In. Through 48 In., for Water and Other Liquids
A description is not available for this item.

References

Advertisement