DLA - SMD-5962-92345
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 June 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q,and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Linearity 01 MAX543AM CMOS 12-bit Serial Input Multiplying D/A Converter ± 0.5 LSB 02 MAX543BM CMOS 12-bit Serial Input Multiplying D/A Converter ± 1.0 LSB
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range . . . . . . . . . . . . . . . . . . +5 V dc to +15 V dc VDD to GND . . . . . . . . . . . . . . . . . . . . . . . +17 V dc VREF to GND . . . . . . . . . . . . . . . . . . . . . . ±25 V dc Digital input voltage to GND . . . . . . . . . . . . . . −0.3 V dc, VDD + 0.3 V dc VRFB to GND . . . . . . . . . . . . . . . . . . . . . . ±25 V dc VIOUT to DGND . . . . . . . . . . . . . . . . . . . . . −0.3 V dc, VDD + 0.3 V dc Power dissipation (PD): Up to +70°C . . . . . . . . . . . . . . . . . . . . . 640 mW Derates above +70°C. . . . . . . . . . . . . . . . . . 8 mW/°C Storage temperature range. . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Thermal resistance junction-to-case (θJC). . . . . . . . See MIL-STD-1835 Thermal resistance junction-to-ambient (θJA): Case P . . . . . . . . . . . . . . . . . . . . . . . . +125°C/W Case 2 . . . . . . . . . . . . . . . . . . . . . . . . +110°C/W Junction temperature (TJ). . . . . . . . . . . . . . . . +150°C
Operating ambient temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History