DOD - SMD 5962-92345

MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 November 2012
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 8, 2018
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-92345
November 15, 2012
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 25, 2001
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1994
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
June 25, 1993
MICROCIRCUIT, CMOS, 12-BIT, SERIAL INPUT, MULTIPLYING, DIGITAL TO ANALOG CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q,and M) and...

References

Advertisement