DLA - SMD-5962-92097 REV A
MICROCIRCUIT, DIGITAL, FILTER, MICROPROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 October 1993 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes-consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class 8 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 43891GM-20 Microprocessor, digital, filter 02 43891GM-25 Microprocessor, digital, filter
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA3-85 85 Pin-grid array
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage - - - - - - - - - - - - - - - - - - - 8.0 V Input, output voltage applied range - - - - - - - - - GND - 0.5 V to VCC + 0.5 V Storage Temperature range (TS) - - - - - - - - - - - −65°C to 150°C Junction temperature (TJ) - - - - - - - - - - - - - - 175°C Lead temperature (soldering, 10 seconds) - - - - - - 300°C Thermal resistance: Junction-to-ambient (θJA) - - - - - - - - - - - 34.66°C/W Junction-to-case - - - - - - - - - - - - - - - - See MIL-STD-1835 Power dissipation at 125°C - - - - - - - - - - - - - 1.44 W
Operating voltage range - - - - - - - - - - - - - - 4.5 V to 5.5 V Ambient operating temperature range (TA) - - - - - - −55°C to 125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History