FORD WSK-M2G344-A

ADHESIVE, POLYAMIDE, HOT APPLIED, 160 - 170 C

inactive
Buy Now
Organization: FORD
Publication Date: 1 March 1991
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a hot melt adhesive based on polyamide resins.

Document History

January 7, 2015
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hot melt adhesive based on polyamide resins. APPLICATION This specification was originally released for material used to bond sunvisor pad to...
February 26, 2003
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a hot melt adhesive based on polyamide resins.
FORD WSK-M2G344-A
March 1, 1991
ADHESIVE, POLYAMIDE, HOT APPLIED, 160 - 170 C
1. SCOPE The material defined by this specification is a hot melt adhesive based on polyamide resins.

References

Advertisement