FORD WSK-M2G344-A

ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 26 February 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a hot melt adhesive based on polyamide resins.

Document History

January 7, 2015
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a hot melt adhesive based on polyamide resins. APPLICATION This specification was originally released for material used to bond sunvisor pad to...
FORD WSK-M2G344-A
February 26, 2003
ADHESIVE, POLYAMIDE, HOT APPLIED 160 - 170 °C ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a hot melt adhesive based on polyamide resins.
March 1, 1991
ADHESIVE, POLYAMIDE, HOT APPLIED, 160 - 170 C
1. SCOPE The material defined by this specification is a hot melt adhesive based on polyamide resins.

References

Advertisement