DLA - SMD-5962-88587
MICROCIRCUIT, DIGITAL, 4K X 1 CMOS SRAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 September 1988 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.4) 4096 × 1 CMOS static RAM 45 ns 02 (See 6.4) 4096 × 1 CMOS static RAM 35 ns
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package X See figure 1 (18-lead, .455" × .320" × .100"), flat package Y C-10A (18-terminal, .440" × .305" × .075"), rectangular chip carrier package
Supply voltage to ground potential - - - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high impedance state- - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc DC output current- - - - - - - - - - - - - - - - - - 20 mA Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 1.0 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases V and Y- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case X - - - - - - - - - - - - - - - - - - - - - - +55° C/W 2/ Junction temperature (TJ)- - - - - - - - - - - - - - +150°C 3/
Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage range (VIH) - - - - - - - - 2.0 V dc to 6.0 V dc Low level input voltage range (VIL)- - - - - - - - - −3.0 V dc to +0.8 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History