MSS SP 80
Bronze Gate, Globe, Angle and Check Valves
| Organization: | MSS |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This standard practice covers bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following:
a) Pressure-Temperature
b) Materials
c) End Connections
d) Dimensions
e) Markings
PURPOSE
This MSS Standard Practice covers bronze gate, globe, angle, and check valves in Classes 125, 150, 200, 300 and 350 for threaded and solder ends and Classes 150 and 300 for flanged ends. Pressures in this Standard Practice are gage pressure in pounds per square inch. Hereafter the pressure will appear as psi.
Document History