MSS SP 80

Bronze Gate, Globe, Angle, and Check Valves

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2013
Status: inactive
Page Count: 35
scope:

This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following:

a) Pressure-Temperature Ratings

b) Materials

c) End Connections (Design)

d) Dimensions (Design)

e) Markings

f) Inspection and Testing

PURPOSE

This MSS Standard Practice establishes requirements for bronze gate, globe, angle, and check valves in Classes 125 (PN 20), 150 (PN 20), 200, 300 (PN 50) and 350 for threaded and solder ends and Classes 150 (PN 20) and 300 (PN 50) for flanged ends. Pressures in this Standard Practice are expressed as gauge pressure in pounds per square inch (Kilopascals). Hereafter the pressure will appear as psi (kPa).

Document History

January 1, 2019
Bronze Gate, Globe, Angle, and Check Valves
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
MSS SP 80
January 1, 2013
Bronze Gate, Globe, Angle, and Check Valves
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
December 3, 2012
Bronze Gate, Globe, Angle, and Check Valves
A description is not available for this item.
January 1, 2008
Bronze Gate, Globe, Angle, and Check Valves
This Standard Practice establishes requirements for bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature...
January 1, 2003
Bronze Gate, Globe, Angle and Check Valves
A description is not available for this item.
January 1, 1997
Bronze Gate, Globe, Angle and Check Valves
This standard practice covers bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature Ratings b) Materials c) End...
January 1, 1987
Bronze Gate, Globe, Angle and Check Valves
This standard practice covers bronze gate, globe, angle, and check valves for general purpose services and provides requirements for the following: a) Pressure-Temperature Ratings b) Materials c) End...

References

Advertisement