DLA - SMD-5962-93112

MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE SKEW CLOCK BUFFER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 13 September 1994
Status: active
Page Count: 20
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Skew error 01 7B992 Programmable skew clock buffer 0.7 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CQCC1-N32 32 Leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCCN, VCCQ) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN)- - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Output current into outputs (Low) (IOL) - - - - - - - - - - 64 mA Storage temperature range (TSTG)- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - - - - - 911 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - +175°C

Supply voltage range (VCCN, VCCQ) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - 0.0 V dc to VCCQ Output voltage range (VOUT) - - - - - - - - - - - - - - - - 0.0 V dc to VCCN High Level input voltage range (VIH, VIHH): VIH - - - - - - - - - - - - - - - - - - - - - - - - - - - VCCQ − 1.35 V dc to VCCQ 4/ VIHH- - - - - - - - - - - - - - - - - - - - - - - - - - - VCCQ − 1.00 V dc to VCCQ 5/ 6/ Mid level input voltage range (VIMM) - - - - - - - - - - - VCCQ/2 ±500 mV dc 5/ Low level input voltage range (VIL, VILL): VIL - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.0 V dc to 1.35 V dc 4/ VILL- - - - - - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to 1.0 V dc 5/ 6/ Case operating temperature (TC) - - - - - - - - - - - - - - −55°C to +125°C Input rise or fall time (tr, tf): (0.2VCC to 0.8VCC: 0.8VCC to 0.2VCC)- - - - - - - - - - - 0 to 3 ns Maximum high level output current (IOH) - - - - - - - - - - −40 mA Maximum low level output current (IOL)- - - - - - - - - - - +46 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 7/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-93112
September 13, 1994
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE SKEW CLOCK BUFFER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement