DLA - SMD-5962-88629
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 2 February 1989 |
| Status: | inactive |
| Page Count: | 13 |
Document History
February 16, 2006
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
November 25, 1996
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
January 8, 1990
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class B hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete part number shall be as shown in the following example:
The...
SMD-5962-88629
February 2, 1989
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.