DLA - SMD-5962-88629 REV A

MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 8 January 1990
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS 9342 Quad, 12-bit D/A converter

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × .620" × .232"), dual-in-line package

Positive supply voltage range (VDD) - - - - - - −0.3 V dc to +18 V dc Negative supply voltage range (VEE) - - - - - - +0.3 V dc to −18 V dc Input voltage, Bits 1 - 12, LBE, HBE, and [C bar][E bar]1-4 (VIN) - - - - - - - - - - - - −0.3 V dc to (VDD + 0.3 V dc) Reference input voltage (VREF IN) - - - - - - - ±20 V dc Power dissipation (PD)- - - - - - - - - - - - - 1.8 W Storage temperature range - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - +300°C Junction temperature (TJ) - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - 30°C/W

Positive supply voltage range (VDD) - - - - - - - +14.25 V dc to +15.75 V dc Negative supply voltage range (VEE) - - - - - - - −14.25 V dc to −15.75 V dc Ambient operating temperature range (TA)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

February 16, 2006
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing documents one product assurance class, class H (high reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).
November 25, 1996
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
SMD-5962-88629 REV A
January 8, 1990
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class B hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete part number shall be as shown in the following example: The...
February 2, 1989
MICROCIRCUIT, HYBRID, LINEAR, QUAD, 12-BIT, DIGITAL TO ANALOG CONVERTER
A description is not available for this item.
Advertisement