DS/ISO 8394
Building construction - Jointing products - Determination of extrudability of one-component sealants
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 July 1993 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
The standard specifies a method for determining the extrudability of one-component sealants from the packages in which they are usually supplied for direct application to a building joint. This method is only to be used for testing the workability of a solvent; it is not to be used for classifying sealants.
Document History
DS/ISO 8394
July 21, 1993
Building construction - Jointing products - Determination of extrudability of one-component sealants
The standard specifies a method for determining the extrudability of one-component sealants from the packages in which they are usually supplied for direct application to a building joint. This...