IEC 60500

IEC Standard Hydrophone

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1974
Status: inactive
Page Count: 28
ICS Code (Electroacoustics): 17.140.50
scope:

This recommendation covers the design requirements of standard piezoelectric hydrophones and the data required to specify their characteristics.

Purpose

 Requirements and characteristics are given to specify a hydrophone which is suitable as IEC standard hydrophone for calibration purposes, to be used as a laboratory standard for comparison with other hydrophones intended for daily use.

Document History

April 1, 2017
Underwater acoustics - Hydrophones - Properties of hydrophones in the frequency range 1 Hz to 500 kHz
This document specifies the relevant characteristics and properties of hydrophones in the frequency range 1 Hz to 500 kHz, and specifies how to report these characteristics. It does not cover...
IEC 60500
January 1, 1974
IEC Standard Hydrophone
This recommendation covers the design requirements of standard piezoelectric hydrophones and the data required to specify their characteristics. Purpose  Requirements and characteristics are given...

References

Advertisement