DLA - SMD-5962-87803 REV A

MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 May 1989
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MC4344 Phase frequency detector

The case outlines shall be as designated in appendix C of MIL-M-8510, and as follows:

0utline letter Case outline A F-1 (14-lead, .280" × .260" × .085"), flat package C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - +5.5 V dc DC output voltage- - - - - - - - - - - - - - - - - - - +5.5 V dc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 85 mW Lead temperature (soldering, l0 seconds) - - - - - - - +260°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Cases. A and D - - - - - - - - - - - - - - - - - - - - 215°C/W Case C - - - - - - - - - - - - - - - - - - - - - - - - 130°C/W Junction temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 2, 2024
MICROCIRCUIT, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
A description is not available for this item.
July 18, 2017
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 14, 2011
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 9, 2004
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1994
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87803 REV A
May 9, 1989
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 25, 1987
MICROCIRCUITS, LINEAR, PHASE FREQUENCY DETECTOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement