DLA - SMD-5962-89444
MICROCIRCUIT, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY, TTL, 8-BIT SHIFT REGISTER WITH INPUT LATCHES, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 April 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54LS597 8-bit shift register with input latches
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package 2 CQCC1-N20 20 Leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range (excluding I/O ports) - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Off-state output voltage range (including I/O ports) - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 291.5 mW
Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.7 V dc Maximum input clamp current (IIK) - - - - - - - - - - −18 mA Maximum high level output current (IOH) - - - - - - - −1.0 mA Maximum low level output current (IOL) - - - - - - - - 8.0 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Minimum setup time (tS): Data before RCK ↑ - - - - - - - - - - - - - - - - - 20 ns [S bar][R bar][C bar][L bar][R bar] inactive before SRCK ↑ - - - - - - - - - - - - 25 ns [S bar][R bar][L bar][O bar][A bar][D bar] inactive before SRCK ↑ - - - - - - - - - - - 30 ns RCK ↑ before [S bar][R bar][L bar][O bar][A bar][D bar] ↑ 2/ - - - - - - - - - - - - - - 40 ns SER before SRCK ↑ - - - - - - - - - - - - - - - - - 20 ns
Minimum hold time (th) - - - - - - - - - - - - - - - - 0 ns Minimum pulse width (tw): SRCK high - - - - - - - - - - - - - - - - - - - - - 15 ns SRCK low - - - - - - - - - - - - - - - - - - - - - - 35 ns RCK - - - - - - - - - - - - - - - - - - - - - - - - 20 ns [S bar][R bar][C bar][L bar][R bar] - - - - - - - - - - - - - - - - - - - - - - - 20 ns [S bar][R bar][L bar][O bar][A bar][D bar] - - - - - - - - - - - - - - - - - - - - - - - 40 ns Maximum shift clock frequency (fclock) - - - - - - - - 20 MHz
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History