DIN ISO 10502

Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10500 kPa - Procurement specification (ISO 10502:1992)

inactive
Organization: DIN
Publication Date: 1 October 1997
Status: inactive
Page Count: 28
ICS Code (Aerospace fluid systems and components): 49.080

Document History

September 1, 2018
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10500 kPa - Technical specifications and requirements (ISO 10502:2012); Text in German and English
This International Standard specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C...
May 1, 2017
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10500 kPa - Technical specifications and requirements (ISO 10502:2012); Text in German and English
A description is not available for this item.
DIN ISO 10502
October 1, 1997
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10500 kPa - Procurement specification (ISO 10502:1992)
A description is not available for this item.
Advertisement