DIN ISO 10502
Aerospace - Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10500 kPa - Technical specifications and requirements (ISO 10502:2012); Text in German and English
| Organization: | DIN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This International Standard specifies requirements for polytetrafluoroethyl
This International Standard covers hose assemblies of the following classes:
- class I: hose assemblies with fitting of corrosion-resistant steel or titanium parts [232 °C (450 °F)];
- class II: hose assemblies with fitting of corrosion-resistant steel and aluminium parts [135 °C (275 °F)], DN12 and larger.
The hose assemblies specified in this International Standard are not intended for use in pneumatic storage systems. In addition, it is intended that installations in which the limits specified in this International Standard are exceeded, or in which the application is not covered specifically by this International Standard, for example for oxygen, be subject to the approval of the purchaser.
Document History