ISO 8829-1

Aerospace — Test methods for polytetrafluoroethylene (PTFE) inner-tube hose assemblies — Part 1: Metallic (stainless steel) braid

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2009
Status: active
Page Count: 24
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Hoses): 83.140.40
scope:

This part of ISO 8829 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with metallic (stainless steel) braided hose and hose assemblies used in aircraft fluid systems, in the pressure and temperature ranges covered by pressure classes and temperature types, as specified in ISO 6771.

If performance requirements are not defined in this part of ISO 8829, they are defined in the performance specification.

This part of ISO 8829 is applicable when reference is made to it in a procurement specification or other definition document.

NOTE Fluids used for the tests are listed in Annex A. The requirements for non-metallic braid hose assemblies are given in ISO 8829-2.

Document History

ISO 8829-1
April 1, 2009
Aerospace — Test methods for polytetrafluoroethylene (PTFE) inner-tube hose assemblies — Part 1: Metallic (stainless steel) braid
This part of ISO 8829 specifies test methods for flexible polytetrafluoroethylene (PTFE) inner tubes with metallic (stainless steel) braided hose and hose assemblies used in aircraft fluid systems,...

References

Advertisement