ISO 9938
Aerospace - Polytetrafluoroethylene (PTFE) Hose Assemblies, Classification 204 Degrees Celsius/28 000 kPa - Procurement Specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1994 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
| ICS Code (Hoses): | 83.140.40 |
Document History
January 1, 2022
Aerospace — Polytetrafluoroethylene (PTFE) hose assemblies, classification 204 °C/28 000 kPa — Procurement specification
This document specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between –55 °C and +204 °C and at a nominal pressure up...
ISO 9938
December 15, 1994
Aerospace - Polytetrafluoroethylene (PTFE) Hose Assemblies, Classification 204 Degrees Celsius/28 000 kPa - Procurement Specification
A description is not available for this item.