ISO - 9938

Aerospace — Polytetrafluoroethylene (PTFE) hose assemblies, classification 204 °C/28 000 kPa — Procurement specification

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 24
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Hoses): 83.140.40
scope:

This document specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between -55 °C and +204 °C and at a nominal pressure up to 28 000 kPa (280 bar). The hose assemblies are also suitable for use within the same temperature and pressure limitations in aircraft pneumatic systems where some gaseous diffusion through the wall of the PTFE liner may be tolerated.

Document History

9938
January 1, 2022
Aerospace — Polytetrafluoroethylene (PTFE) hose assemblies, classification 204 °C/28 000 kPa — Procurement specification
This document specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic systems at temperatures between –55 °C and +204 °C and at a nominal pressure up...
December 15, 1994
Aerospace - Polytetrafluoroethylene (PTFE) Hose Assemblies, Classification 204 Degrees Celsius/28 000 kPa - Procurement Specification
A description is not available for this item.

References

Advertisement